Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 39ohms 5% CRCW040239R0JNTD

Description
Thick Film Resistors - SMD 1/16watt 39ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 39ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 39ohms 5% - CRCW040239R0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 39ohms 5%
CRCW040239R0JNTD
Thick Film Resistors - SMD 1/16watt 39ohms 5% CRCW040239R0JNTD
Thick Film Resistors - SMD 1/16watt 39ohms 5%

Thick Film Resistors - SMD 1/16watt 39ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW040239R0JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040239R0JNTD-ND
Chip Resistor - Surface Mount CRCW040239R0JNTD-ND
39 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040239R0JNTD CRCW040239R0JNTD-ND
Product Name Thick Film Resistors - SMD 1/16watt 39ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers