Vishay Precision Group Resistors Chip Resistor - Surface Mount CRCW040239R0FKED

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 39 Ohms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 39 Ohms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 39 Ohms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 39 Ohms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film

Buy Now Datasheet
SMD 39 Ohm 50V 63mW Resistor - 52-CRCW040239R0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39 Ohm 50V 63mW Resistor
52-CRCW040239R0FKED
SMD 39 Ohm 50V 63mW Resistor 52-CRCW040239R0FKED
39 Ohm 1% 0402 Thick Film SMD Resistor, 50V, 63mW Product overview: CRCW040239R0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040239R0FKED can be used for catalog matching and distributor lookup.

39 Ohm 1% 0402 Thick Film SMD Resistor, 50V, 63mW Product overview: CRCW040239R0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040239R0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-39.0LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.0LDKR-ND
Chip Resistor - Surface Mount 541-39.0LDKR-ND
39 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.0LTR-ND
Chip Resistor - Surface Mount 541-39.0LTR-ND
39 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.0LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.0LCT-ND
Chip Resistor - Surface Mount 541-39.0LCT-ND
39 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 39.0 OHM 1/16W 1% 0402 SMD - CRCW040239R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0 OHM 1/16W 1% 0402 SMD
CRCW040239R0FKED
RES 39.0 OHM 1/16W 1% 0402 SMD CRCW040239R0FKED
RES 39.0ohm 1/16W 1% 0402 SMD

RES 39.0ohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6789241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789241
Surface Mount Resistors 6789241
Vishay CRCW040239R0FKED

Vishay CRCW040239R0FKED

Supplier's Site
Surface Mount Resistors - 6789241P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789241P
Surface Mount Resistors 6789241P
Vishay CRCW040239R0FKED

Vishay CRCW040239R0FKED

Supplier's Site
Surface Mount Resistors - 1819253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819253
Surface Mount Resistors 1819253
Vishay CRCW040239R0FKED

Vishay CRCW040239R0FKED

Supplier's Site
Surface Mount Resistors - 1688424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688424
Surface Mount Resistors 1688424
Vishay CRCW040239R0FKED

Vishay CRCW040239R0FKED

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040239R0FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040239R0FKED
Resistors - Chip Resistor - Surface Mount CRCW040239R0FKED
RES SMD 39 OHM 1% 1/16W 0402

RES SMD 39 OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 39R, 1%, 0.063W, 0402; Resistance Vishay - 72M6786 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 1%, 0.063W, 0402; Resistance Vishay
72M6786
Res, Thick Film, 39R, 1%, 0.063W, 0402; Resistance Vishay 72M6786
RES, THICK FILM, 39R, 1%, 0.063W, 0402; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 39R, 1%, 0.063W, 0402; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 39R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 72M6787 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 1%, 0.063W, 0402, Reel; Resistance Vishay
72M6787
Res, Thick Film, 39R, 1%, 0.063W, 0402, Reel; Resistance Vishay 72M6787
RES, THICK FILM, 39R, 1%, 0.063W, 0402, REEL; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 39R, 1%, 0.063W, 0402, REEL; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3972 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3972
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3972
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 39 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 39 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW040239R0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040239R0FKED
Chip Resistor - Surface Mount CRCW040239R0FKED
RES SMD 39 OHM 1% 1/16W 0402

RES SMD 39 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW040239R0FKED 541-39.0LDKR-ND CRCW040239R0FKED 6789241 6789241P 1819253 CRCW040239R0FKED 72M6786 72M6787 27W3972 CRCW040239R0FKED
Product Name Resistors Chip Resistor - Surface Mount SMD 39 Ohm 50V 63mW Resistor Chip Resistor - Surface Mount RES 39.0 OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, Thick Film, 39R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 39R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 39 ohms 39 ohms 39 ohms 39 ohms 39 ohms 39 ohms 39 ohms 39 ohms 39 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0630 watts 0.0630 watts 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0625 watts 0.0630 to 0.0625 watts
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details