Vishay Precision Group Chip Resistor - Surface Mount CRCW040239K2FKTD

Description
39.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040239K2FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040239K2FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040239K2FKTDTR-ND
39.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040239K2FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040239K2FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040239K2FKTDCT-ND
RES SMD 39.2K OHM 1% 1/16W 0402

RES SMD 39.2K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040239K2FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040239K2FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040239K2FKTDDKR-ND
RES SMD 39.2K OHM 1% 1/16W 0402

RES SMD 39.2K OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 39.2Kohms 1% - CRCW040239K2FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 39.2Kohms 1%
CRCW040239K2FKTD
Thick Film Resistors - SMD 1/16watt 39.2Kohms 1% CRCW040239K2FKTD
Thick Film Resistors - SMD 1/16watt 39.2Kohms 1%

Thick Film Resistors - SMD 1/16watt 39.2Kohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040239K2FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040239K2FKTD
Resistors - Chip Resistor - Surface Mount CRCW040239K2FKTD
RES SMD 39.2K OHM 1% 1/16W 0402

RES SMD 39.2K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 39K2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7778 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7778
Res, Thick Film, 39K2, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7778
RES, THICK FILM, 39K2, 1%, 0.063W, 0402, REEL; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 39K2, 1%, 0.063W, 0402, REEL; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW040239K2FKTDTR-ND CRCW040239K2FKTD CRCW040239K2FKTD 07J7778
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 39.2Kohms 1% Resistors - Chip Resistor - Surface Mount Res, Thick Film, 39K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details