Vishay Intertechnology, Inc. RES 39K OHM .125W 5% 0402 SMD CRCW040239K0JNEDHP

Description
RES 39Kohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 39Kohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39K OHM .125W 5% 0402 SMD - CRCW040239K0JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM .125W 5% 0402 SMD
CRCW040239K0JNEDHP
RES 39K OHM .125W 5% 0402 SMD CRCW040239K0JNEDHP
RES 39Kohm .125W 5% 0402 SMD

RES 39Kohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040239K0JNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040239K0JNEDHP-ND
Chip Resistor - Surface Mount CRCW040239K0JNEDHP-ND
39 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

39 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040239K0JNEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040239K0JNEDHP
Chip Resistor - Surface Mount CRCW040239K0JNEDHP
RES SMD 39K OHM 5% 1/5W 0402

RES SMD 39K OHM 5% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW040239K0JNEDHP CRCW040239K0JNEDHP-ND CRCW040239K0JNEDHP
Product Name RES 39K OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 39000 ohms 39000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details