Vishay Precision Group RES 39K OHM 1/16W 5% 0402 SMD CRCW040239K0JNED

Description
RES 39Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 39Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39K OHM 1/16W 5% 0402 SMD - CRCW040239K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 1/16W 5% 0402 SMD
CRCW040239K0JNED
RES 39K OHM 1/16W 5% 0402 SMD CRCW040239K0JNED
RES 39Kohm 1/16W 5% 0402 SMD

RES 39Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-39KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39KJCT-ND
Chip Resistor - Surface Mount 541-39KJCT-ND
39 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39KJDKR-ND
Chip Resistor - Surface Mount 541-39KJDKR-ND
39 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39KJTR-ND
Chip Resistor - Surface Mount 541-39KJTR-ND
39 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,39Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay - 43C3801 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,39Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
43C3801
Resistor,metal Glaze,39Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay 43C3801
Resistor,Metal Glaze,39KOhms,50WV,5 +/-% Tol,-200,200ppm-TC,0 402-Case RoHS Compliant: Yes

Resistor,Metal Glaze,39KOhms,50WV,5+/-% Tol,-200,200ppm-TC,0402-Case RoHS Compliant: Yes

Supplier's Site
Res, 39Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay - 33AK2964 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay
33AK2964
Res, 39Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay 33AK2964
RES, 39KOHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: YES

RES, 39KOHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040239K0JNED 541-39KJCT-ND 43C3801
Product Name RES 39K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,39Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 39000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers