Vishay Precision Group RES 39.0K OHM .125W 1% 0402 SMD CRCW040239K0FKEDHP

Description
RES 39.0Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 39.0Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.0K OHM .125W 1% 0402 SMD - CRCW040239K0FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0K OHM .125W 1% 0402 SMD
CRCW040239K0FKEDHP
RES 39.0K OHM .125W 1% 0402 SMD CRCW040239K0FKEDHP
RES 39.0Kohm .125W 1% 0402 SMD

RES 39.0Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040239K0FKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040239K0FKEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW040239K0FKEDHPDKR-ND
39 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

39 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040239K0FKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040239K0FKEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW040239K0FKEDHPTR-ND
39 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

39 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040239K0FKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040239K0FKEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW040239K0FKEDHPCT-ND
39 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

39 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040239K0FKEDHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040239K0FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW040239K0FKEDHP
RES SMD 39K OHM 1% 1/5W 0402

RES SMD 39K OHM 1% 1/5W 0402

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 39 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4558 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 39 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4558
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 39 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4558
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 39 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 39 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040239K0FKEDHP 541-CRCW040239K0FKEDHPDKR-ND CRCW040239K0FKEDHP 41R4558
Product Name RES 39.0K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 39 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms 39000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details