Vishay Precision Group Chip Resistor - Surface Mount CRCW040239K0FKED

Description
39 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-39.0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.0KLCT-ND
Chip Resistor - Surface Mount 541-39.0KLCT-ND
39 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.0KLTR-ND
Chip Resistor - Surface Mount 541-39.0KLTR-ND
39 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.0KLDKR-ND
Chip Resistor - Surface Mount 541-39.0KLDKR-ND
39 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 50V 63mW Resistor - 52-CRCW040239K0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-CRCW040239K0FKED
SMD 50V 63mW Resistor 52-CRCW040239K0FKED
39kR 1% 50V 63mW Thick Film SMD Chip Resistor 0402 Product overview: CRCW040239K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040239K0FKED can be used for catalog matching and distributor lookup.

39kR 1% 50V 63mW Thick Film SMD Chip Resistor 0402 Product overview: CRCW040239K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040239K0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Series:CRCW; Resistance:39kohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperatu... - CRCW040239K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Series:CRCW; Resistance:39kohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperatu...
CRCW040239K0FKED
Series:CRCW; Resistance:39kohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperatu... CRCW040239K0FKED
Series:CRCW; Resistance:39kohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperatu...

Series:CRCW; Resistance:39kohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperatu...

Supplier's Site
Surface Mount Resistors - 6789239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789239
Surface Mount Resistors 6789239
Vishay CRCW040239K0FKED

Vishay CRCW040239K0FKED

Supplier's Site
Surface Mount Resistors - 6789239P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789239P
Surface Mount Resistors 6789239P
Vishay CRCW040239K0FKED

Vishay CRCW040239K0FKED

Supplier's Site
Surface Mount Resistors - 1819232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819232
Surface Mount Resistors 1819232
Vishay CRCW040239K0FKED

Vishay CRCW040239K0FKED

Supplier's Site
Surface Mount Resistors - 1688423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688423
Surface Mount Resistors 1688423
Vishay CRCW040239K0FKED

Vishay CRCW040239K0FKED

Supplier's Site
Chip Resistor - Surface Mount - CRCW040239K0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040239K0FKED
Chip Resistor - Surface Mount CRCW040239K0FKED
RES SMD 39K OHM 1% 1/16W 0402

RES SMD 39K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040239K0FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040239K0FKED
Resistors - Chip Resistor - Surface Mount CRCW040239K0FKED
RES SMD 39K OHM 1% 1/16W 0402

RES SMD 39K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 39K, 1%, 0.063W, 0402; Resistance Vishay - 72M6784 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K, 1%, 0.063W, 0402; Resistance Vishay
72M6784
Res, Thick Film, 39K, 1%, 0.063W, 0402; Resistance Vishay 72M6784
RES, THICK FILM, 39K, 1%, 0.063W, 0402; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 39K, 1%, 0.063W, 0402; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 39K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 72M6785 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K, 1%, 0.063W, 0402, Reel; Resistance Vishay
72M6785
Res, Thick Film, 39K, 1%, 0.063W, 0402, Reel; Resistance Vishay 72M6785
RES, THICK FILM, 39K, 1%, 0.063W, 0402, REEL; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 39K, 1%, 0.063W, 0402, REEL; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9104 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9104
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9104
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 39 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 39 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 541-39.0KLCT-ND 52-CRCW040239K0FKED CRCW040239K0FKED 6789239 6789239P 1819232 CRCW040239K0FKED CRCW040239K0FKED 72M6784 72M6785 26W9104
Product Name Chip Resistor - Surface Mount SMD 50V 63mW Resistor Series:CRCW; Resistance:39kohm; Resistance Tolerance:+/-1%; Power Rating:63mW; Operating Temperatu... Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 39K, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 39K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data