Vishay Precision Group Chip Resistor - Surface Mount CRCW0402392RFKED

Description
392 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
392 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-392LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-392LDKR-ND
Chip Resistor - Surface Mount 541-392LDKR-ND
392 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

392 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-392LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-392LCT-ND
Chip Resistor - Surface Mount 541-392LCT-ND
392 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

392 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-392LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-392LTR-ND
Chip Resistor - Surface Mount 541-392LTR-ND
392 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

392 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... - CRCW0402392RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
CRCW0402392RFKED
Thick Film ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW0402392RFKED
Thick Film ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Thick Film ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Supplier's Site
Surface Mount Resistors - 6789235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789235
Surface Mount Resistors 6789235
Vishay CRCW0402392RFKED

Vishay CRCW0402392RFKED

Supplier's Site
Surface Mount Resistors - 6789235P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789235P
Surface Mount Resistors 6789235P
Vishay CRCW0402392RFKED

Vishay CRCW0402392RFKED

Supplier's Site
Surface Mount Resistors - 1688422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688422
Surface Mount Resistors 1688422
Vishay CRCW0402392RFKED

Vishay CRCW0402392RFKED

Supplier's Site
Surface Mount Resistors - 1819216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819216
Surface Mount Resistors 1819216
Vishay CRCW0402392RFKED

Vishay CRCW0402392RFKED

Supplier's Site
Res, Thick Film, 392R, 1%, 0.063W, 0402; Resistance Vishay - 52K7033 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 392R, 1%, 0.063W, 0402; Resistance Vishay
52K7033
Res, Thick Film, 392R, 1%, 0.063W, 0402; Resistance Vishay 52K7033
RES, THICK FILM, 392R, 1%, 0.063W, 0402; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 392R, 1%, 0.063W, 0402; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 392R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3482 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 392R, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3482
Res, Thick Film, 392R, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3482
RES, THICK FILM, 392R, 1%, 0.063W, 0402, REEL; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 392R, 1%, 0.063W, 0402, REEL; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0402392RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402392RFKED
Chip Resistor - Surface Mount CRCW0402392RFKED
RES SMD 392 OHM 1% 1/16W 0402

RES SMD 392 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402392RFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402392RFKED
Resistors - Chip Resistor - Surface Mount CRCW0402392RFKED
RES SMD 392 OHM 1% 1/16W 0402

RES SMD 392 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-392LDKR-ND CRCW0402392RFKED 6789235 6789235P 1819216 52K7033 42K3482 CRCW0402392RFKED CRCW0402392RFKED
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 392R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 392R, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 392 ohms 392 ohms 392 ohms 392 ohms 392 ohms 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details