Vishay Precision Group RES 392K OHM 1/16W 1% 0402 SMD CRCW0402392KFKTD

Description
RES 392Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 392Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392K OHM 1/16W 1% 0402 SMD - CRCW0402392KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392K OHM 1/16W 1% 0402 SMD
CRCW0402392KFKTD
RES 392K OHM 1/16W 1% 0402 SMD CRCW0402392KFKTD
RES 392Kohm 1/16W 1% 0402 SMD

RES 392Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402392KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402392KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402392KFKTDCT-ND
RES SMD 392K OHM 1% 1/16W 0402

RES SMD 392K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402392KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402392KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402392KFKTDTR-ND
392 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

392 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402392KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402392KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402392KFKTDDKR-ND
RES SMD 392K OHM 1% 1/16W 0402

RES SMD 392K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402392KFKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402392KFKTD
Chip Resistor - Surface Mount CRCW0402392KFKTD
RES SMD 392K OHM 1% 1/16W 0402

RES SMD 392K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 392K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7779 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 392K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7779
Res, Thick Film, 392K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7779
RES, THICK FILM, 392K, 1%, 0.063W, 0402, REEL; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 392K, 1%, 0.063W, 0402, REEL; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0402392KFKTD 541-CRCW0402392KFKTDCT-ND CRCW0402392KFKTD 07J7779
Product Name RES 392K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 392K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 392000 ohms 392000 ohms 392000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573270 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details