Vishay Intertechnology, Inc. RESISTOR 1/16W 392K OHM 1% CRCW04023923FRT7

Description
RESISTOR 1/16W 392Kohm 1%
Request a Quote
Description
RESISTOR 1/16W 392Kohm 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 1/16W 392K OHM 1% - CRCW04023923FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 1/16W 392K OHM 1%
CRCW04023923FRT7
RESISTOR 1/16W 392K OHM 1% CRCW04023923FRT7
RESISTOR 1/16W 392Kohm 1%

RESISTOR 1/16W 392Kohm 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04023923FRT7
Product Name RESISTOR 1/16W 392K OHM 1%
Resistance Range 392000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers