Vishay Intertechnology, Inc. RES 390 OHM 1/16W 5% 0402 SMD CRCW0402390RJNTD

Description
RES 390ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 390ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/16W 5% 0402 SMD - CRCW0402390RJNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/16W 5% 0402 SMD
CRCW0402390RJNTD
RES 390 OHM 1/16W 5% 0402 SMD CRCW0402390RJNTD
RES 390ohm 1/16W 5% 0402 SMD

RES 390ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402390RJNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402390RJNTD-ND
Chip Resistor - Surface Mount CRCW0402390RJNTD-ND
390 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 390 5% 200 Rt7 Rohs Compliant Vishay - 48P7715 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 390 5% 200 Rt7 Rohs Compliant Vishay
48P7715
Crcw0402 390 5% 200 Rt7 Rohs Compliant Vishay 48P7715
CRCW0402 390 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 390 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402390RJNTD CRCW0402390RJNTD-ND 48P7715
Product Name RES 390 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Crcw0402 390 5% 200 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers