Vishay Precision Group RES 390 OHM 1/16W 5% 0402 SMD CRCW0402390RJNED

Description
RES 390ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 390ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/16W 5% 0402 SMD - CRCW0402390RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/16W 5% 0402 SMD
CRCW0402390RJNED
RES 390 OHM 1/16W 5% 0402 SMD CRCW0402390RJNED
RES 390ohm 1/16W 5% 0402 SMD

RES 390ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-390JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390JDKR-ND
Chip Resistor - Surface Mount 541-390JDKR-ND
390 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390JCT-ND
Chip Resistor - Surface Mount 541-390JCT-ND
390 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390JTR-ND
Chip Resistor - Surface Mount 541-390JTR-ND
390 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402390RJNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402390RJNED
Chip Resistor - Surface Mount CRCW0402390RJNED
RES SMD 390 OHM 5% 1/16W 0402

RES SMD 390 OHM 5% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402390RJNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402390RJNED
Resistors - Chip Resistor - Surface Mount CRCW0402390RJNED
RES SMD 390 OHM 5% 1/16W 0402

RES SMD 390 OHM 5% 1/16W 0402

Supplier's Site
Res, Thick Film, 390R, 5%, 0.063W, 0402; Resistance Vishay - 59M6731 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 5%, 0.063W, 0402; Resistance Vishay
59M6731
Res, Thick Film, 390R, 5%, 0.063W, 0402; Resistance Vishay 59M6731
RES, THICK FILM, 390R, 5%, 0.063W, 0402; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 390R, 5%, 0.063W, 0402; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0402390RJNED 541-390JDKR-ND CRCW0402390RJNED CRCW0402390RJNED 59M6731
Product Name RES 390 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 390R, 5%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details