Vishay Precision Group Chip Resistor - Surface Mount CRCW0402390RFKEDHP

Description
390 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
390 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402390RFKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402390RFKEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW0402390RFKEDHPTR-ND
390 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402390RFKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402390RFKEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW0402390RFKEDHPCT-ND
390 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402390RFKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402390RFKEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402390RFKEDHPDKR-ND
390 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 390 OHM .125W 1% 0402 SMD - CRCW0402390RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM .125W 1% 0402 SMD
CRCW0402390RFKEDHP
RES 390 OHM .125W 1% 0402 SMD CRCW0402390RFKEDHP
RES 390ohm .125W 1% 0402 SMD

RES 390ohm .125W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 8121669P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121669P
Surface Mount Resistors 8121669P
Vishay CRCW0402390RFKEDHP

Vishay CRCW0402390RFKEDHP

Supplier's Site
Surface Mount Resistors - 8121669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121669
Surface Mount Resistors 8121669
Vishay CRCW0402390RFKEDHP

Vishay CRCW0402390RFKEDHP

Supplier's Site
Surface Mount Resistors - 1819078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819078
Surface Mount Resistors 1819078
Vishay CRCW0402390RFKEDHP

Vishay CRCW0402390RFKEDHP

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 390 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4562 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 390 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4562
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 390 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4562
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 390 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 390 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW0402390RFKEDHPTR-ND CRCW0402390RFKEDHP 8121669P 8121669 1819078 41R4562
Product Name Chip Resistor - Surface Mount RES 390 OHM .125W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 390 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD)
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers