Vishay Precision Group Surface Mount Resistors CRCW0402390RFKED

Description
Vishay CRCW0402390RFKED
Request a Quote Datasheet
Description
Vishay CRCW0402390RFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789223
Surface Mount Resistors 6789223
Vishay CRCW0402390RFKED

Vishay CRCW0402390RFKED

Supplier's Site
Surface Mount Resistors - 1688419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688419
Surface Mount Resistors 1688419
Vishay CRCW0402390RFKED

Vishay CRCW0402390RFKED

Supplier's Site
Surface Mount Resistors - 1819484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819484
Surface Mount Resistors 1819484
Vishay CRCW0402390RFKED

Vishay CRCW0402390RFKED

Supplier's Site
Thick Film Resistors - SMD 1/16watt 390ohms 1% 100ppm - CRCW0402390RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 390ohms 1% 100ppm
CRCW0402390RFKED
Thick Film Resistors - SMD 1/16watt 390ohms 1% 100ppm CRCW0402390RFKED
Thick Film Resistors - SMD 1/16watt 390ohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 390ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-390LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390LCT-ND
Chip Resistor - Surface Mount 541-390LCT-ND
390 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390LTR-ND
Chip Resistor - Surface Mount 541-390LTR-ND
390 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390LDKR-ND
Chip Resistor - Surface Mount 541-390LDKR-ND
390 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 390R, 1%, 0.063W, 0402; Resistance Vishay - 72M6788 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 1%, 0.063W, 0402; Resistance Vishay
72M6788
Res, Thick Film, 390R, 1%, 0.063W, 0402; Resistance Vishay 72M6788
RES, THICK FILM, 390R, 1%, 0.063W, 0402; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 390R, 1%, 0.063W, 0402; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 390R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 72M6789 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 1%, 0.063W, 0402, Reel; Resistance Vishay
72M6789
Res, Thick Film, 390R, 1%, 0.063W, 0402, Reel; Resistance Vishay 72M6789
RES, THICK FILM, 390R, 1%, 0.063W, 0402, REEL; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 390R, 1%, 0.063W, 0402, REEL; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402390RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402390RFKED
Chip Resistor - Surface Mount CRCW0402390RFKED
RES SMD 390 OHM 1% 1/16W 0402

RES SMD 390 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6789223 1819484 CRCW0402390RFKED 541-390LCT-ND 72M6788 72M6789 CRCW0402390RFKED
Product Name Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 1/16watt 390ohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 390R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 390R, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS RoHS
Power Rating 0.0630 watts 0.0630 watts 0.0625 watts 0.0625 watts 0.0630 to 0.0625 watts
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details