Vishay Intertechnology, Inc. RES 390K OHM .125W 5% 0402 SMD CRCW0402390KJNEDHP

Description
RES 390Kohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 390Kohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390K OHM .125W 5% 0402 SMD - CRCW0402390KJNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM .125W 5% 0402 SMD
CRCW0402390KJNEDHP
RES 390K OHM .125W 5% 0402 SMD CRCW0402390KJNEDHP
RES 390Kohm .125W 5% 0402 SMD

RES 390Kohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-390KYACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390KYACT-ND
Chip Resistor - Surface Mount 541-390KYACT-ND
390 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390KYADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390KYADKR-ND
Chip Resistor - Surface Mount 541-390KYADKR-ND
390 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390KYATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390KYATR-ND
Chip Resistor - Surface Mount 541-390KYATR-ND
390 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0402390KJNEDHP 541-390KYACT-ND
Product Name RES 390K OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 390000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers