Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance:+/- 5%; Power Rating... CRCW0402390KJNED

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance:+/- 5%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance:+/- 5%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance:+/- 5%; Power Rating... - CRCW0402390KJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance:+/- 5%; Power Rating...
CRCW0402390KJNED
Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance:+/- 5%; Power Rating... CRCW0402390KJNED
Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance:+/- 5%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance:+/- 5%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-390KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390KJCT-ND
Chip Resistor - Surface Mount 541-390KJCT-ND
390 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

390 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390KJTR-ND
Chip Resistor - Surface Mount 541-390KJTR-ND
390 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

390 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390KJDKR-ND
Chip Resistor - Surface Mount 541-390KJDKR-ND
390 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

390 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 390K, 5%, 0.063W, 0402; Resistance Vishay - 59M6730 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390K, 5%, 0.063W, 0402; Resistance Vishay
59M6730
Res, Thick Film, 390K, 5%, 0.063W, 0402; Resistance Vishay 59M6730
RES, THICK FILM, 390K, 5%, 0.063W, 0402; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 390K, 5%, 0.063W, 0402; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402390KJNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0402390KJNED
Resistors - Chip Resistor - Surface Mount CRCW0402390KJNED
RES SMD 390K OHM 5% 1/16W 0402

RES SMD 390K OHM 5% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402390KJNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402390KJNED
Chip Resistor - Surface Mount CRCW0402390KJNED
RES SMD 390K OHM 5% 1/16W 0402

RES SMD 390K OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402390KJNED 541-390KJCT-ND 59M6730 CRCW0402390KJNED CRCW0402390KJNED
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance:+/- 5%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 390K, 5%, 0.063W, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details