Vishay Precision Group RES 38.3 OHM 1/16W 1% 0402 SMD CRCW040238R3FKTD

Description
RES 38.3ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 38.3ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1/16W 1% 0402 SMD - CRCW040238R3FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1/16W 1% 0402 SMD
CRCW040238R3FKTD
RES 38.3 OHM 1/16W 1% 0402 SMD CRCW040238R3FKTD
RES 38.3ohm 1/16W 1% 0402 SMD

RES 38.3ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040238R3FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040238R3FKTD-ND
Chip Resistor - Surface Mount CRCW040238R3FKTD-ND
38.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

38.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040238R3FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040238R3FKTD
Chip Resistor - Surface Mount CRCW040238R3FKTD
RES SMD 38.3 OHM 1% 1/16W 0402

RES SMD 38.3 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Resistor, Thick Film, 38.3 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay - 07J7770 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 38.3 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
07J7770
Resistor, Thick Film, 38.3 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay 07J7770
RESISTOR, THICK FILM, 38.3 OHM, 63mW, 1%, FULL REEL; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 38.3 OHM, 63mW, 1%, FULL REEL; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW040238R3FKTD CRCW040238R3FKTD-ND CRCW040238R3FKTD 07J7770
Product Name RES 38.3 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 38.3 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details