Vishay Precision Group CRCW040238K3FKTD CRCW040238K3FKTD

Description
CRCW040238K3FKTD
Request a Quote Datasheet
Description
CRCW040238K3FKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW040238K3FKTD - CRCW040238K3FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040238K3FKTD
CRCW040238K3FKTD
CRCW040238K3FKTD CRCW040238K3FKTD
CRCW040238K3FKTD

CRCW040238K3FKTD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040238K3FKTD
867187-CRCW040238K3FKTD
Chip Resistor - Surface Mount - CRCW040238K3FKTD 867187-CRCW040238K3FKTD
Manufacturer: Vishay Win Source Part Number: 867187-CRCW040238K3F KTD Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 38.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW0402 100 38K3 1% RT7, CRCW04023832FRT7

Manufacturer: Vishay
Win Source Part Number: 867187-CRCW040238K3FKTD
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 38.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW0402 100 38K3 1% RT7, CRCW04023832FRT7

Buy Now Datasheet
SMD 50V 63mW Resistor - 52-CRCW040238K3FKTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-CRCW040238K3FKTD
SMD 50V 63mW Resistor 52-CRCW040238K3FKTD
38.3kR 1% 0402 Thick Film Resistor, 50V, 63mW, SMD Product overview: CRCW040238K3FKTD from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040238K3FKTD can be used for catalog matching and distributor lookup.

38.3kR 1% 0402 Thick Film Resistor, 50V, 63mW, SMD Product overview: CRCW040238K3FKTD from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040238K3FKTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040238K3FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040238K3FKTD-ND
Chip Resistor - Surface Mount CRCW040238K3FKTD-ND
38.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

38.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 38K3, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7773 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 38K3, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7773
Res, Thick Film, 38K3, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7773
RES, THICK FILM, 38K3, 1%, 0.063W, 0402, REEL; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 38K3, 1%, 0.063W, 0402, REEL; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040238K3FKTD 867187-CRCW040238K3FKTD 52-CRCW040238K3FKTD CRCW040238K3FKTD-ND 07J7773
Product Name CRCW040238K3FKTD Chip Resistor - Surface Mount - CRCW040238K3FKTD SMD 50V 63mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 38K3, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 38300 ohms 38300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers