Thick Film ResistorSeries:CRCW;
38.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
38.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
38.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
0402 Thick Film Resistor, 38.3kR, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW040238K3FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040238K3FKED can be used for catalog matching and distributor lookup.
RES, THICK FILM, 38K3, 1%, 0.063W, 0402; Resistance:38.3kohm;
RES, THICK FILM, 38K3, 1%, 0.063W, 0402, REEL; Resistance:38.3kohm;
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW040238K3FKED | 541-38.3KLDKR-ND | 52-CRCW040238K3FKED | 52K7021 |
| Product Name | Thick Film ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... | Chip Resistor - Surface Mount | Automotive 50V 0.063W Resistor | Res, Thick Film, 38K3, 1%, 0.063W, 0402; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | THICK FILM | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] |