Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402383RFKEDHP

Description
383 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
383 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402383RFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402383RFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402383RFKEDHP-ND
383 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

383 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 383 OHM .125W 1% 0402 SMD - CRCW0402383RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM .125W 1% 0402 SMD
CRCW0402383RFKEDHP
RES 383 OHM .125W 1% 0402 SMD CRCW0402383RFKEDHP
RES 383ohm .125W 1% 0402 SMD

RES 383ohm .125W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402383RFKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402383RFKEDHP
Resistors - Chip Resistor - Surface Mount CRCW0402383RFKEDHP
RES SMD 383 OHM 1% 1/5W 0402

RES SMD 383 OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0402383RFKEDHP-ND CRCW0402383RFKEDHP CRCW0402383RFKEDHP
Product Name Chip Resistor - Surface Mount RES 383 OHM .125W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 383 ohms 383 ohms 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details