Vishay Intertechnology, Inc. RES 383 OHM 1/16W 1% 0402 SMD CRCW0402383RFKED

Description
RES 383ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 383ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1/16W 1% 0402 SMD - CRCW0402383RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/16W 1% 0402 SMD
CRCW0402383RFKED
RES 383 OHM 1/16W 1% 0402 SMD CRCW0402383RFKED
RES 383ohm 1/16W 1% 0402 SMD

RES 383ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-383LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-383LCT-ND
Chip Resistor - Surface Mount 541-383LCT-ND
383 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

383 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-383LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-383LDKR-ND
Chip Resistor - Surface Mount 541-383LDKR-ND
383 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

383 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-383LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-383LTR-ND
Chip Resistor - Surface Mount 541-383LTR-ND
383 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

383 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 383R, 1%, 0.063W, 0402; Resistance Vishay - 52K7026 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 383R, 1%, 0.063W, 0402; Resistance Vishay
52K7026
Res, Thick Film, 383R, 1%, 0.063W, 0402; Resistance Vishay 52K7026
RES, THICK FILM, 383R, 1%, 0.063W, 0402; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 383R, 1%, 0.063W, 0402; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 383R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7027 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 383R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7027
Res, Thick Film, 383R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7027
RES, THICK FILM, 383R, 1%, 0.063W, 0402, REEL; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 383R, 1%, 0.063W, 0402, REEL; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 383 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9103 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 383 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9103
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 383 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9103
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 383 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 383 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402383RFKED 541-383LCT-ND 52K7026 52K7027 26W9103
Product Name RES 383 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 383R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 383R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 383 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 383 ohms 383 ohms 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1912FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details