Vishay Precision Group RES 383K OHM 1/16W 1% 0402 SMD CRCW0402383KFKTD

Description
RES 383Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 383Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383K OHM 1/16W 1% 0402 SMD - CRCW0402383KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM 1/16W 1% 0402 SMD
CRCW0402383KFKTD
RES 383K OHM 1/16W 1% 0402 SMD CRCW0402383KFKTD
RES 383Kohm 1/16W 1% 0402 SMD

RES 383Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402383KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402383KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402383KFKTDCT-ND
RES SMD 383K OHM 1% 1/16W 0402

RES SMD 383K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402383KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402383KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402383KFKTDDKR-ND
RES SMD 383K OHM 1% 1/16W 0402

RES SMD 383K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402383KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402383KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402383KFKTDTR-ND
383 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

383 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402383KFKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402383KFKTD
Chip Resistor - Surface Mount CRCW0402383KFKTD
RES SMD 383K OHM 1% 1/16W 0402

RES SMD 383K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 383K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7774 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 383K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7774
Res, Thick Film, 383K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7774
RES, THICK FILM, 383K, 1%, 0.063W, 0402, REEL; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 383K, 1%, 0.063W, 0402, REEL; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0402383KFKTD 541-CRCW0402383KFKTDCT-ND CRCW0402383KFKTD 07J7774
Product Name RES 383K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 383K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 383000 ohms 383000 ohms 383000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details