Vishay Intertechnology, Inc. RES 383K OHM .125W 1% 0402 SMD CRCW0402383KFKEDHP

Description
RES 383Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 383Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383K OHM .125W 1% 0402 SMD - CRCW0402383KFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM .125W 1% 0402 SMD
CRCW0402383KFKEDHP
RES 383K OHM .125W 1% 0402 SMD CRCW0402383KFKEDHP
RES 383Kohm .125W 1% 0402 SMD

RES 383Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402383KFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402383KFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402383KFKEDHP-ND
383 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

383 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0402383KFKEDHP CRCW0402383KFKEDHP-ND
Product Name RES 383K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 383000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers