Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:383kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW0402383KFKED

Description
Thick Film ResistorSeries:CRCW; Resistance:383kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:383kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:383kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... - CRCW0402383KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:383kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
CRCW0402383KFKED
Thick Film ResistorSeries:CRCW; Resistance:383kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW0402383KFKED
Thick Film ResistorSeries:CRCW; Resistance:383kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Thick Film ResistorSeries:CRCW; Resistance:383kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Supplier's Site
Chip Resistor - Surface Mount - 541-383KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-383KLCT-ND
Chip Resistor - Surface Mount 541-383KLCT-ND
383 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

383 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-383KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-383KLTR-ND
Chip Resistor - Surface Mount 541-383KLTR-ND
383 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

383 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-383KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-383KLDKR-ND
Chip Resistor - Surface Mount 541-383KLDKR-ND
383 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

383 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 383K, 1%, 0.063W, 0402; Resistance Vishay - 52K7024 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 383K, 1%, 0.063W, 0402; Resistance Vishay
52K7024
Res, Thick Film, 383K, 1%, 0.063W, 0402; Resistance Vishay 52K7024
RES, THICK FILM, 383K, 1%, 0.063W, 0402; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 383K, 1%, 0.063W, 0402; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 383K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7025 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 383K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7025
Res, Thick Film, 383K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7025
RES, THICK FILM, 383K, 1%, 0.063W, 0402, REEL; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 383K, 1%, 0.063W, 0402, REEL; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402383KFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402383KFKED
Resistors - Chip Resistor - Surface Mount CRCW0402383KFKED
RES SMD 383K OHM 1% 1/16W 0402

RES SMD 383K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402383KFKED 541-383KLCT-ND 52K7024 CRCW0402383KFKED
Product Name Thick Film ResistorSeries:CRCW; Resistance:383kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... Chip Resistor - Surface Mount Res, Thick Film, 383K, 1%, 0.063W, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573269 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details