37.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
RES, THICK FILM, 37R4, 1%, 0.063W, 0402, REEL; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
RES SMD 37.4 OHM 1% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW040237R4FKTD-ND | CRCW040237R4FKTD | 07J7765 | CRCW040237R4FKTD |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:37.4ohm; Resistance Tolerance:+/- 1%; Power Rating... | Res, Thick Film, 37R4, 1%, 0.063W, 0402, Reel; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | ||
| Resistance Range | 37.4 ohms | 37.4 ohms | 37.4 ohms | 37.4 ohms |