Vishay Intertechnology, Inc. RES 37.4 OHM .125W 1% 0402 SMD CRCW040237R4FKEDHP

Description
RES 37.4ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 37.4ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM .125W 1% 0402 SMD - CRCW040237R4FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM .125W 1% 0402 SMD
CRCW040237R4FKEDHP
RES 37.4 OHM .125W 1% 0402 SMD CRCW040237R4FKEDHP
RES 37.4ohm .125W 1% 0402 SMD

RES 37.4ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040237R4FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040237R4FKEDHP-ND
Chip Resistor - Surface Mount CRCW040237R4FKEDHP-ND
37.4 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

37.4 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040237R4FKEDHP CRCW040237R4FKEDHP-ND
Product Name RES 37.4 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573191 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details