Vishay Precision Group Chip Resistor - Surface Mount CRCW040237K4FKTD

Description
RES SMD 37.4K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 37.4K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040237K4FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040237K4FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040237K4FKTDCT-ND
RES SMD 37.4K OHM 1% 1/16W 0402

RES SMD 37.4K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040237K4FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040237K4FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040237K4FKTDTR-ND
37.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

37.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040237K4FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040237K4FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040237K4FKTDDKR-ND
RES SMD 37.4K OHM 1% 1/16W 0402

RES SMD 37.4K OHM 1% 1/16W 0402

Buy Now Datasheet
RES 37.4K OHM 1/16W 1% 0402 SMD - CRCW040237K4FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/16W 1% 0402 SMD
CRCW040237K4FKTD
RES 37.4K OHM 1/16W 1% 0402 SMD CRCW040237K4FKTD
RES 37.4Kohm 1/16W 1% 0402 SMD

RES 37.4Kohm 1/16W 1% 0402 SMD

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J7768 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7768
Thick Film Chip Resistor; Resistance Vishay 07J7768
Thick Film Chip Resistor; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW040237K4FKTDCT-ND CRCW040237K4FKTD 07J7768
Product Name Chip Resistor - Surface Mount RES 37.4K OHM 1/16W 1% 0402 SMD Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details