Vishay Intertechnology, Inc. RES 37.4K OHM .125W 1% 0402 SMD CRCW040237K4FKEDHP

Description
RES 37.4Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 37.4Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM .125W 1% 0402 SMD - CRCW040237K4FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM .125W 1% 0402 SMD
CRCW040237K4FKEDHP
RES 37.4K OHM .125W 1% 0402 SMD CRCW040237K4FKEDHP
RES 37.4Kohm .125W 1% 0402 SMD

RES 37.4Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040237K4FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040237K4FKEDHP-ND
Chip Resistor - Surface Mount CRCW040237K4FKEDHP-ND
37.4 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

37.4 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040237K4FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040237K4FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW040237K4FKEDHP
RES SMD 37.4K OHM 1% 1/5W 0402

RES SMD 37.4K OHM 1% 1/5W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW040237K4FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040237K4FKEDHP
Chip Resistor - Surface Mount CRCW040237K4FKEDHP
RES SMD 37.4K OHM 1% 1/5W 0402

RES SMD 37.4K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW040237K4FKEDHP CRCW040237K4FKEDHP-ND CRCW040237K4FKEDHP CRCW040237K4FKEDHP
Product Name RES 37.4K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 37400 ohms 37400 ohms 37400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers