Vishay Precision Group Chip Resistor - Surface Mount CRCW040237K4FKED

Description
37.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
37.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-37.4KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-37.4KLDKR-ND
Chip Resistor - Surface Mount 541-37.4KLDKR-ND
37.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

37.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-37.4KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-37.4KLTR-ND
Chip Resistor - Surface Mount 541-37.4KLTR-ND
37.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

37.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-37.4KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-37.4KLCT-ND
Chip Resistor - Surface Mount 541-37.4KLCT-ND
37.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

37.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:37.4kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW040237K4FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:37.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW040237K4FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:37.4kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW040237K4FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:37.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:37.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 37K4, 1%, 0.063W, 0402; Resistance Vishay - 52K7014 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 37K4, 1%, 0.063W, 0402; Resistance Vishay
52K7014
Res, Thick Film, 37K4, 1%, 0.063W, 0402; Resistance Vishay 52K7014
RES, THICK FILM, 37K4, 1%, 0.063W, 0402; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 37K4, 1%, 0.063W, 0402; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 37K4, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7015 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 37K4, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7015
Res, Thick Film, 37K4, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7015
RES, THICK FILM, 37K4, 1%, 0.063W, 0402, REEL; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 37K4, 1%, 0.063W, 0402, REEL; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-37.4KLDKR-ND CRCW040237K4FKED 52K7014
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:37.4kohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 37K4, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers