Vishay Precision Group RES 374 OHM 1/16W 1% 0402 SMD CRCW0402374RFKED

Description
RES 374ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 374ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1/16W 1% 0402 SMD - CRCW0402374RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/16W 1% 0402 SMD
CRCW0402374RFKED
RES 374 OHM 1/16W 1% 0402 SMD CRCW0402374RFKED
RES 374ohm 1/16W 1% 0402 SMD

RES 374ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-374LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-374LTR-ND
Chip Resistor - Surface Mount 541-374LTR-ND
374 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

374 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-374LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-374LDKR-ND
Chip Resistor - Surface Mount 541-374LDKR-ND
374 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

374 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-374LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-374LCT-ND
Chip Resistor - Surface Mount 541-374LCT-ND
374 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

374 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 374R, 1%, 0.063W, 0402; Resistance Vishay - 52K7019 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 374R, 1%, 0.063W, 0402; Resistance Vishay
52K7019
Res, Thick Film, 374R, 1%, 0.063W, 0402; Resistance Vishay 52K7019
RES, THICK FILM, 374R, 1%, 0.063W, 0402; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 374R, 1%, 0.063W, 0402; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402374RFKED 541-374LTR-ND 52K7019
Product Name RES 374 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 374R, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1676190-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details