Vishay Precision Group Thick Film Resistors - SMD 1/16watt 36.5ohms 1% 100ppm CRCW040236R5FKED

Description
Thick Film Resistors - SMD 1/16watt 36.5ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 36.5ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 36.5ohms 1% 100ppm - CRCW040236R5FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 36.5ohms 1% 100ppm
CRCW040236R5FKED
Thick Film Resistors - SMD 1/16watt 36.5ohms 1% 100ppm CRCW040236R5FKED
Thick Film Resistors - SMD 1/16watt 36.5ohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 36.5ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-36.5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.5LCT-ND
Chip Resistor - Surface Mount 541-36.5LCT-ND
36.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

36.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36.5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.5LTR-ND
Chip Resistor - Surface Mount 541-36.5LTR-ND
36.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

36.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36.5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.5LDKR-ND
Chip Resistor - Surface Mount 541-36.5LDKR-ND
36.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

36.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 36R5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7009 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36R5, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7009
Res, Thick Film, 36R5, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7009
RES, THICK FILM, 36R5, 1%, 0.063W, 0402, REEL; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 36R5, 1%, 0.063W, 0402, REEL; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 36R5, 1%, 0.063W, 0402; Resistance Vishay - 52K7008 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36R5, 1%, 0.063W, 0402; Resistance Vishay
52K7008
Res, Thick Film, 36R5, 1%, 0.063W, 0402; Resistance Vishay 52K7008
RES, THICK FILM, 36R5, 1%, 0.063W, 0402; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 36R5, 1%, 0.063W, 0402; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040236R5FKED 541-36.5LCT-ND 52K7009
Product Name Thick Film Resistors - SMD 1/16watt 36.5ohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 36R5, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers