Vishay Intertechnology, Inc. RES 36.0 OHM 1/16W 1% 0402 SMD CRCW040236R0FKTD

Description
RES 36.0ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 36.0ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0 OHM 1/16W 1% 0402 SMD - CRCW040236R0FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0 OHM 1/16W 1% 0402 SMD
CRCW040236R0FKTD
RES 36.0 OHM 1/16W 1% 0402 SMD CRCW040236R0FKTD
RES 36.0ohm 1/16W 1% 0402 SMD

RES 36.0ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040236R0FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040236R0FKTD-ND
Chip Resistor - Surface Mount CRCW040236R0FKTD-ND
36 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040236R0FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040236R0FKTD
Chip Resistor - Surface Mount CRCW040236R0FKTD
RES SMD 36 OHM 1% 1/16W 0402

RES SMD 36 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Crcw0402 36 1% 100 Rt7 Rohs Compliant Vishay - 48P7709 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 36 1% 100 Rt7 Rohs Compliant Vishay
48P7709
Crcw0402 36 1% 100 Rt7 Rohs Compliant Vishay 48P7709
CRCW0402 36 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 36 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW040236R0FKTD CRCW040236R0FKTD-ND CRCW040236R0FKTD 48P7709
Product Name RES 36.0 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw0402 36 1% 100 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 36 ohms 36 ohms 36 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details