Vishay Intertechnology, Inc. RES 36.5K OHM .125W 1% 0402 SMD CRCW040236K5FKEDHP

Description
RES 36.5Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 36.5Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5K OHM .125W 1% 0402 SMD - CRCW040236K5FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM .125W 1% 0402 SMD
CRCW040236K5FKEDHP
RES 36.5K OHM .125W 1% 0402 SMD CRCW040236K5FKEDHP
RES 36.5Kohm .125W 1% 0402 SMD

RES 36.5Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040236K5FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040236K5FKEDHP-ND
Chip Resistor - Surface Mount CRCW040236K5FKEDHP-ND
36.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

36.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040236K5FKEDHP CRCW040236K5FKEDHP-ND
Product Name RES 36.5K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 36500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8453FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details