Vishay Precision Group Chip Resistor - Surface Mount CRCW040236K5FKEDC

Description
36.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
36.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4916-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4916-2-ND
Chip Resistor - Surface Mount 541-4916-2-ND
36.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

36.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4916-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4916-6-ND
Chip Resistor - Surface Mount 541-4916-6-ND
36.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

36.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4916-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4916-1-ND
Chip Resistor - Surface Mount 541-4916-1-ND
36.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

36.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 36K5 1% Et7 E3 Rohs Compliant Vishay - 59AC1128 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 36K5 1% Et7 E3 Rohs Compliant Vishay
59AC1128
D10/crcw0402-C 100 36K5 1% Et7 E3 Rohs Compliant Vishay 59AC1128
D10/CRCW0402-C 100 36K5 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 36K5 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-4916-2-ND 59AC1128
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 36K5 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers