Vishay Precision Group Chip Resistor - Surface Mount CRCW040236K5FKED

Description
36.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
36.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW040236K5FKED is a surface mount chip resistor from Win Source Electronics, designed for high reliability in various applications including automotive, industrial, and telecommunications. It features a resistance value of 36.5 kΩ with a tolerance of ±1%, and a rated power dissipation of 0.063W. The resistor operates within a temperature range of -55°C to +155°C and is AEC-Q200 qualified, making it suitable for automotive applications. The component is packaged in a 0402 (1005 metric) size, with a pitch of 2 mm, and is available in reels of 10,000 units. The resistor exhibits stability under different environmental conditions, with a maximum resistance change of ,â§1% over 1000 hours at rated power and 70°C. This product is ideal for engineers seeking a reliable and compact resistor for their electronic designs.

Datasheet Summary
Powered by GS/AI

The CRCW040236K5FKED is a surface mount chip resistor from Win Source Electronics, designed for high reliability in various applications including automotive, industrial, and telecommunications. It features a resistance value of 36.5 kΩ with a tolerance of ±1%, and a rated power dissipation of 0.063W. The resistor operates within a temperature range of -55°C to +155°C and is AEC-Q200 qualified, making it suitable for automotive applications. The component is packaged in a 0402 (1005 metric) size, with a pitch of 2 mm, and is available in reels of 10,000 units. The resistor exhibits stability under different environmental conditions, with a maximum resistance change of ,â§1% over 1000 hours at rated power and 70°C. This product is ideal for engineers seeking a reliable and compact resistor for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-36.5KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.5KLCT-ND
Chip Resistor - Surface Mount 541-36.5KLCT-ND
36.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

36.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36.5KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.5KLTR-ND
Chip Resistor - Surface Mount 541-36.5KLTR-ND
36.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

36.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36.5KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.5KLDKR-ND
Chip Resistor - Surface Mount 541-36.5KLDKR-ND
36.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

36.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789213
Surface Mount Resistors 6789213
Vishay CRCW040236K5FKED

Vishay CRCW040236K5FKED

Supplier's Site
Surface Mount Resistors - 6789213P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789213P
Surface Mount Resistors 6789213P
Vishay CRCW040236K5FKED

Vishay CRCW040236K5FKED

Supplier's Site
Surface Mount Resistors - 1819340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819340
Surface Mount Resistors 1819340
Vishay CRCW040236K5FKED

Vishay CRCW040236K5FKED

Supplier's Site
Surface Mount Resistors - 1688417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688417
Surface Mount Resistors 1688417
Vishay CRCW040236K5FKED

Vishay CRCW040236K5FKED

Supplier's Site
Automotive 63mW 50V Resistor - 52-CRCW040236K5FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 63mW 50V Resistor
52-CRCW040236K5FKED
Automotive 63mW 50V Resistor 52-CRCW040236K5FKED
0402 Thick Film Resistor, 36.5kR, 1%, 63mW, 50V, AEC-Q200 Product overview: CRCW040236K5FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040236K5FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 36.5kR, 1%, 63mW, 50V, AEC-Q200 Product overview: CRCW040236K5FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040236K5FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:36.5kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW040236K5FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:36.5kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW040236K5FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:36.5kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW040236K5FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:36.5kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:36.5kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040236K5FKED
915794-CRCW040236K5FKED
Chip Resistor - Surface Mount - CRCW040236K5FKED 915794-CRCW040236K5FKED
Manufacturer: Vishay Win Source Part Number: 915794-CRCW040236K5F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 36.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 36K5 1% ET7 E3, 541-36.5KLCT, 541-36.5KLTR, 541-36.5KLDKR

Manufacturer: Vishay
Win Source Part Number: 915794-CRCW040236K5FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 36.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 36K5 1% ET7 E3, 541-36.5KLCT, 541-36.5KLTR, 541-36.5KLDKR

Buy Now Datasheet
Res, Thick Film, 36K5, 1%, 0.063W, 0402; Resistance Vishay - 52K7007 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36K5, 1%, 0.063W, 0402; Resistance Vishay
52K7007
Res, Thick Film, 36K5, 1%, 0.063W, 0402; Resistance Vishay 52K7007
RES, THICK FILM, 36K5, 1%, 0.063W, 0402; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 36K5, 1%, 0.063W, 0402; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 36K5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3478 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36K5, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3478
Res, Thick Film, 36K5, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3478
RES, THICK FILM, 36K5, 1%, 0.063W, 0402, REEL; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 36K5, 1%, 0.063W, 0402, REEL; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9094 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9094
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9094
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 36.5 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 36.5 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
RES SMD 36.5K OHM 1% 1/16W 0402 - 873-CRCW040236K5FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 36.5K OHM 1% 1/16W 0402
873-CRCW040236K5FKED
RES SMD 36.5K OHM 1% 1/16W 0402 873-CRCW040236K5FKED
RES SMD 36.5K OHM 1% 1/16W 0402

RES SMD 36.5K OHM 1% 1/16W 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040236K5FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040236K5FKED
Resistors - Chip Resistor - Surface Mount CRCW040236K5FKED
RES SMD 36.5K OHM 1% 1/16W 0402

RES SMD 36.5K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-36.5KLCT-ND 6789213 6789213P 1819340 52-CRCW040236K5FKED CRCW040236K5FKED 915794-CRCW040236K5FKED 52K7007 26W9094 873-CRCW040236K5FKED CRCW040236K5FKED
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Automotive 63mW 50V Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:36.5kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount - CRCW040236K5FKED Res, Thick Film, 36K5, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay RES SMD 36.5K OHM 1% 1/16W 0402 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers