Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 36Kohms 5% CRCW040236K0JNTD

Description
Thick Film Resistors - SMD 1/16watt 36Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 36Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 36Kohms 5% - CRCW040236K0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 36Kohms 5%
CRCW040236K0JNTD
Thick Film Resistors - SMD 1/16watt 36Kohms 5% CRCW040236K0JNTD
Thick Film Resistors - SMD 1/16watt 36Kohms 5%

Thick Film Resistors - SMD 1/16watt 36Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW040236K0JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040236K0JNTD-ND
Chip Resistor - Surface Mount CRCW040236K0JNTD-ND
36 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

36 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,36Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay - 43C3785 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,36Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
43C3785
Resistor,metal Glaze,36Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay 43C3785
Resistor,Metal Glaze,36KOhms,50WV,5 +/-% Tol,-200,200ppm-TC,0 402-Case RoHS Compliant: No

Resistor,Metal Glaze,36KOhms,50WV,5+/-% Tol,-200,200ppm-TC,0402-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040236K0JNTD CRCW040236K0JNTD-ND 43C3785
Product Name Thick Film Resistors - SMD 1/16watt 36Kohms 5% Chip Resistor - Surface Mount Resistor,metal Glaze,36Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402
Resistance Range 36000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details