Vishay Intertechnology, Inc. RES 36K OHM .125W 5% 0402 SMD CRCW040236K0JNEDHP

Description
RES 36Kohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 36Kohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36K OHM .125W 5% 0402 SMD - CRCW040236K0JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36K OHM .125W 5% 0402 SMD
CRCW040236K0JNEDHP
RES 36K OHM .125W 5% 0402 SMD CRCW040236K0JNEDHP
RES 36Kohm .125W 5% 0402 SMD

RES 36Kohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040236K0JNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040236K0JNEDHP-ND
Chip Resistor - Surface Mount CRCW040236K0JNEDHP-ND
36 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

36 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040236K0JNEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040236K0JNEDHP
Resistors - Chip Resistor - Surface Mount CRCW040236K0JNEDHP
RES SMD 36K OHM 5% 1/5W 0402

RES SMD 36K OHM 5% 1/5W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW040236K0JNEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040236K0JNEDHP
Chip Resistor - Surface Mount CRCW040236K0JNEDHP
RES SMD 36K OHM 5% 1/5W 0402

RES SMD 36K OHM 5% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW040236K0JNEDHP CRCW040236K0JNEDHP-ND CRCW040236K0JNEDHP CRCW040236K0JNEDHP
Product Name RES 36K OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 36000 ohms 36000 ohms 36000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details