Vishay Precision Group RES 365 OHM 1/16W 1% 0402 SMD CRCW0402365RFKED

Description
RES 365ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 365ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1/16W 1% 0402 SMD - CRCW0402365RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/16W 1% 0402 SMD
CRCW0402365RFKED
RES 365 OHM 1/16W 1% 0402 SMD CRCW0402365RFKED
RES 365ohm 1/16W 1% 0402 SMD

RES 365ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-365LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365LTR-ND
Chip Resistor - Surface Mount 541-365LTR-ND
365 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

365 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-365LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365LDKR-ND
Chip Resistor - Surface Mount 541-365LDKR-ND
365 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

365 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-365LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365LCT-ND
Chip Resistor - Surface Mount 541-365LCT-ND
365 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

365 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 365R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7013 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 365R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7013
Res, Thick Film, 365R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7013
RES, THICK FILM, 365R, 1%, 0.063W, 0402, REEL; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 365R, 1%, 0.063W, 0402, REEL; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 365R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay - 29AH3819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
29AH3819
Res, 365R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay 29AH3819
RES, 365R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:365ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 365R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:365ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402365RFKED 541-365LTR-ND 52K7013 29AH3819
Product Name RES 365 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 365R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, 365R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 365 ohms 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details