Vishay Precision Group Automotive SMD 16W 50V Resistor CRCW0402365KFKED

Description
0402 Thick Film Resistor 365kΩ 1% 1/16W 50V AEC-Q200 SMD Product overview: CRCW0402365KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402365KFKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor 365kΩ 1% 1/16W 50V AEC-Q200 SMD Product overview: CRCW0402365KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402365KFKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 16W 50V Resistor - 52-CRCW0402365KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 16W 50V Resistor
52-CRCW0402365KFKED
Automotive SMD 16W 50V Resistor 52-CRCW0402365KFKED
0402 Thick Film Resistor 365kΩ 1% 1/16W 50V AEC-Q200 SMD Product overview: CRCW0402365KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402365KFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor 365kΩ 1% 1/16W 50V AEC-Q200 SMD Product overview: CRCW0402365KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402365KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0402365KFKED
713960-CRCW0402365KFKED
Chip Resistor - Surface Mount - CRCW0402365KFKED 713960-CRCW0402365KFKED
Manufacturer: Vishay Dale Win Source Part Number: 713960-CRCW0402365KF KED Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 365 kOhms Categories: Resistors Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.063W, 1/16W Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: Vishay Dale
Win Source Part Number: 713960-CRCW0402365KFKED
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 365 kOhms
Categories: Resistors
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.063W, 1/16W
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
Thick Film ResistorSeries:CRCW; Resistance:365kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... - CRCW0402365KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:365kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
CRCW0402365KFKED
Thick Film ResistorSeries:CRCW; Resistance:365kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW0402365KFKED
Thick Film ResistorSeries:CRCW; Resistance:365kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Thick Film ResistorSeries:CRCW; Resistance:365kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Supplier's Site
Chip Resistor - Surface Mount - 541-365KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365KLTR-ND
Chip Resistor - Surface Mount 541-365KLTR-ND
365 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

365 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-365KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365KLCT-ND
Chip Resistor - Surface Mount 541-365KLCT-ND
365 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

365 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-365KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365KLDKR-ND
Chip Resistor - Surface Mount 541-365KLDKR-ND
365 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

365 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 365Kohm, 63Mw, 1%; Resistance Vishay - 52K7010 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 365Kohm, 63Mw, 1%; Resistance Vishay
52K7010
Thick Film Resistor, 365Kohm, 63Mw, 1%; Resistance Vishay 52K7010
THICK FILM RESISTOR, 365KOHM, 63mW, 1%; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

THICK FILM RESISTOR, 365KOHM, 63mW, 1%; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 365K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7011 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 365K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7011
Res, Thick Film, 365K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7011
RES, THICK FILM, 365K, 1%, 0.063W, 0402, REEL; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 365K, 1%, 0.063W, 0402, REEL; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0402365KFKED 713960-CRCW0402365KFKED CRCW0402365KFKED 541-365KLTR-ND 52K7010 52K7011
Product Name Automotive SMD 16W 50V Resistor Chip Resistor - Surface Mount - CRCW0402365KFKED Thick Film ResistorSeries:CRCW; Resistance:365kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... Chip Resistor - Surface Mount Thick Film Resistor, 365Kohm, 63Mw, 1%; Resistance Vishay Res, Thick Film, 365K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 365000 ohms 365000 ohms 365000 ohms 365000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details