Vishay Intertechnology, Inc. RES 365K 1% .063W CRCW04023653F

Description
RES 365K 1% .063W
Request a Quote
Description
RES 365K 1% .063W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 365K 1% .063W - CRCW04023653F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365K 1% .063W
CRCW04023653F
RES 365K 1% .063W CRCW04023653F
RES 365K 1% .063W

RES 365K 1% .063W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04023653F
Product Name RES 365K 1% .063W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers