Vishay Precision Group Automotive 360 Ohm 50V 0.063W Resistor CRCW0402360RFKED

Description
0402 Thick Film Resistor, 360 Ohm, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW0402360RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 360 Ohm, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 360 Ohm, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402360RFKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 360 Ohm, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW0402360RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 360 Ohm, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 360 Ohm, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402360RFKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 360 Ohm 50V 0.063W Resistor - 52-CRCW0402360RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 360 Ohm 50V 0.063W Resistor
52-CRCW0402360RFKED
Automotive 360 Ohm 50V 0.063W Resistor 52-CRCW0402360RFKED
0402 Thick Film Resistor, 360 Ohm, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW0402360RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 360 Ohm, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 360 Ohm, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402360RFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 360 Ohm, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW0402360RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 360 Ohm, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 360 Ohm, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402360RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6789210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789210
Surface Mount Resistors 6789210
Vishay CRCW0402360RFKED

Vishay CRCW0402360RFKED

Supplier's Site
Surface Mount Resistors - 6789210P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789210P
Surface Mount Resistors 6789210P
Vishay CRCW0402360RFKED

Vishay CRCW0402360RFKED

Supplier's Site
Surface Mount Resistors - 1819147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819147
Surface Mount Resistors 1819147
Vishay CRCW0402360RFKED

Vishay CRCW0402360RFKED

Supplier's Site
Surface Mount Resistors - 1688416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688416
Surface Mount Resistors 1688416
Vishay CRCW0402360RFKED

Vishay CRCW0402360RFKED

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 360 Ohms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 360 Ohms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360LCT-ND
Chip Resistor - Surface Mount 541-360LCT-ND
360 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360LTR-ND
Chip Resistor - Surface Mount 541-360LTR-ND
360 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360LDKR-ND
Chip Resistor - Surface Mount 541-360LDKR-ND
360 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 360 OHM 1/16W 1% 0402 SMD - CRCW0402360RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/16W 1% 0402 SMD
CRCW0402360RFKED
RES 360 OHM 1/16W 1% 0402 SMD CRCW0402360RFKED
RES 360ohm 1/16W 1% 0402 SMD

RES 360ohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 360R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6648 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 360R, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6648
Res, Thick Film, 360R, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6648
RES, THICK FILM, 360R, 1%, 0.063W, 0402, REEL; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 360R, 1%, 0.063W, 0402, REEL; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 360R, 1%, 0.063W, 0402; Resistance Vishay - 89M6647 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 360R, 1%, 0.063W, 0402; Resistance Vishay
89M6647
Res, Thick Film, 360R, 1%, 0.063W, 0402; Resistance Vishay 89M6647
RES, THICK FILM, 360R, 1%, 0.063W, 0402; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 360R, 1%, 0.063W, 0402; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 360 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9096 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 360 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9096
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 360 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9096
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 360 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 360 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0402360RFKED 6789210 6789210P 1819147 541-360LCT-ND CRCW0402360RFKED 89M6648 89M6647 26W9096
Product Name Automotive 360 Ohm 50V 0.063W Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 360 OHM 1/16W 1% 0402 SMD Res, Thick Film, 360R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 360R, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 360 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 360 ohms 360 ohms 360 ohms 360 ohms 360 ohms 360 ohms 360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573340 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details