Vishay Intertechnology, Inc. RES 360K OHM 1/16W 5% 0402 SMD CRCW0402360KJNTD

Description
RES 360Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 360Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM 1/16W 5% 0402 SMD - CRCW0402360KJNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 1/16W 5% 0402 SMD
CRCW0402360KJNTD
RES 360K OHM 1/16W 5% 0402 SMD CRCW0402360KJNTD
RES 360Kohm 1/16W 5% 0402 SMD

RES 360Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402360KJNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402360KJNTD-ND
Chip Resistor - Surface Mount CRCW0402360KJNTD-ND
360 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

360 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 360K 5% 200 Rt7 Rohs Compliant Vishay - 48P7712 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 360K 5% 200 Rt7 Rohs Compliant Vishay
48P7712
Crcw0402 360K 5% 200 Rt7 Rohs Compliant Vishay 48P7712
CRCW0402 360K 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 360K 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402360KJNTD CRCW0402360KJNTD-ND 48P7712
Product Name RES 360K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Crcw0402 360K 5% 200 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 360000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers