Vishay Precision Group RES 360K OHM 1/16W 1% 0402 SMD CRCW0402360KFKTD

Description
RES 360Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 360Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM 1/16W 1% 0402 SMD - CRCW0402360KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 1/16W 1% 0402 SMD
CRCW0402360KFKTD
RES 360K OHM 1/16W 1% 0402 SMD CRCW0402360KFKTD
RES 360Kohm 1/16W 1% 0402 SMD

RES 360Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402360KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402360KFKTD-ND
Chip Resistor - Surface Mount CRCW0402360KFKTD-ND
360 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

360 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402360KFKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402360KFKTD
Chip Resistor - Surface Mount CRCW0402360KFKTD
RES SMD 360K OHM 1% 1/16W 0402

RES SMD 360K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Crcw0402 360K 1% 100 Rt7 Rohs Compliant Vishay - 48P7711 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 360K 1% 100 Rt7 Rohs Compliant Vishay
48P7711
Crcw0402 360K 1% 100 Rt7 Rohs Compliant Vishay 48P7711
CRCW0402 360K 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 360K 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0402360KFKTD CRCW0402360KFKTD-ND CRCW0402360KFKTD 48P7711
Product Name RES 360K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw0402 360K 1% 100 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 360000 ohms 360000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers