Vishay Intertechnology, Inc. RES 360K OHM 1/16W 1% 0402 SMD CRCW0402360KFKED

Description
RES 360Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 360Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM 1/16W 1% 0402 SMD - CRCW0402360KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 1/16W 1% 0402 SMD
CRCW0402360KFKED
RES 360K OHM 1/16W 1% 0402 SMD CRCW0402360KFKED
RES 360Kohm 1/16W 1% 0402 SMD

RES 360Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-360KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360KLDKR-ND
Chip Resistor - Surface Mount 541-360KLDKR-ND
360 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

360 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360KLCT-ND
Chip Resistor - Surface Mount 541-360KLCT-ND
360 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

360 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360KLTR-ND
Chip Resistor - Surface Mount 541-360KLTR-ND
360 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

360 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 360K, 1%, 0.63W, 0402; Resistance Vishay - 51P0075 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 360K, 1%, 0.63W, 0402; Resistance Vishay
51P0075
Res, Thick Film, 360K, 1%, 0.63W, 0402; Resistance Vishay 51P0075
RES, THICK FILM, 360K, 1%, 0.63W, 0402; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:630mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 360K, 1%, 0.63W, 0402; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:630mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 360 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9095 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 360 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9095
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 360 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9095
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 360 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 360 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 360 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2239 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 360 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2239
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 360 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2239
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 360 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 360 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0402, 360Kohm, 1%, 63Mw, Full Reel; Resistance Vishay - 47P3374 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0402, 360Kohm, 1%, 63Mw, Full Reel; Resistance Vishay
47P3374
Thick Film Resistor, 0402, 360Kohm, 1%, 63Mw, Full Reel; Resistance Vishay 47P3374
THICK FILM RESISTOR, 0402, 360KOHM, 1%, 63mW, FULL REEL; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 0402, 360KOHM, 1%, 63mW, FULL REEL; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402360KFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402360KFKED
Resistors - Chip Resistor - Surface Mount CRCW0402360KFKED
RES SMD 360K OHM 1% 1/16W 0402

RES SMD 360K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402360KFKED 541-360KLDKR-ND 51P0075 26W9095 47P3374 CRCW0402360KFKED
Product Name RES 360K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 360K, 1%, 0.63W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 360 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Thick Film Resistor, 0402, 360Kohm, 1%, 63Mw, Full Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 360000 ohms 360000 ohms 360000 ohms 360000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.6300 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details