Vishay Precision Group RES 35.7 OHM 1/16W 1% 0402 SMD CRCW040235R7FKED

Description
RES 35.7ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 35.7ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 1/16W 1% 0402 SMD - CRCW040235R7FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1/16W 1% 0402 SMD
CRCW040235R7FKED
RES 35.7 OHM 1/16W 1% 0402 SMD CRCW040235R7FKED
RES 35.7ohm 1/16W 1% 0402 SMD

RES 35.7ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-35.7LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-35.7LTR-ND
Chip Resistor - Surface Mount 541-35.7LTR-ND
35.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

35.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-35.7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-35.7LDKR-ND
Chip Resistor - Surface Mount 541-35.7LDKR-ND
35.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

35.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-35.7LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-35.7LCT-ND
Chip Resistor - Surface Mount 541-35.7LCT-ND
35.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

35.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040235R7FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040235R7FKED
Chip Resistor - Surface Mount CRCW040235R7FKED
RES SMD 35.7 OHM 1% 1/16W 0402

RES SMD 35.7 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 35R7, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7002 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 35R7, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7002
Res, Thick Film, 35R7, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7002
RES, THICK FILM, 35R7, 1%, 0.063W, 0402, REEL; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 35R7, 1%, 0.063W, 0402, REEL; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 35R7, 1%, 0.063W, 0402; Resistance Vishay - 52K7001 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 35R7, 1%, 0.063W, 0402; Resistance Vishay
52K7001
Res, Thick Film, 35R7, 1%, 0.063W, 0402; Resistance Vishay 52K7001
RES, THICK FILM, 35R7, 1%, 0.063W, 0402; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 35R7, 1%, 0.063W, 0402; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW040235R7FKED 541-35.7LTR-ND CRCW040235R7FKED 52K7002
Product Name RES 35.7 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 35R7, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details