Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040235K7FKEDHP

Description
35.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
35.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040235K7FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040235K7FKEDHP-ND
Chip Resistor - Surface Mount CRCW040235K7FKEDHP-ND
35.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

35.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 35.7K OHM .125W 1% 0402 SMD - CRCW040235K7FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM .125W 1% 0402 SMD
CRCW040235K7FKEDHP
RES 35.7K OHM .125W 1% 0402 SMD CRCW040235K7FKEDHP
RES 35.7Kohm .125W 1% 0402 SMD

RES 35.7Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040235K7FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040235K7FKEDHP
Chip Resistor - Surface Mount CRCW040235K7FKEDHP
RES SMD 35.7K OHM 1% 1/5W 0402

RES SMD 35.7K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW040235K7FKEDHP-ND CRCW040235K7FKEDHP CRCW040235K7FKEDHP
Product Name Chip Resistor - Surface Mount RES 35.7K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details