Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 35.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW040235K7FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 35.7 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 35.7 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 35.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9090 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 35.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9090
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 35.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9090
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 35.7 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 35.7 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Resistance Vishay - 25AC7124 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
25AC7124
Resistance Vishay 25AC7124
Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 35.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2231 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 35.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2231
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 35.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2231
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 35.7 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 35.7 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 26W9090 25AC7124
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 35.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details