Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW0402357RFKED

Description
Thick Film ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... - CRCW0402357RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
CRCW0402357RFKED
Thick Film ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW0402357RFKED
Thick Film ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Thick Film ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Supplier's Site
Chip Resistor - Surface Mount - 541-357LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357LCT-ND
Chip Resistor - Surface Mount 541-357LCT-ND
357 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

357 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-357LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357LDKR-ND
Chip Resistor - Surface Mount 541-357LDKR-ND
357 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

357 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-357LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357LTR-ND
Chip Resistor - Surface Mount 541-357LTR-ND
357 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

357 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 357R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7006 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7006
Res, Thick Film, 357R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7006
RES, THICK FILM, 357R, 1%, 0.063W, 0402, REEL; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 357R, 1%, 0.063W, 0402, REEL; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 357R, 1%, 0.063W, 0402; Resistance Vishay - 52K7005 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357R, 1%, 0.063W, 0402; Resistance Vishay
52K7005
Res, Thick Film, 357R, 1%, 0.063W, 0402; Resistance Vishay 52K7005
RES, THICK FILM, 357R, 1%, 0.063W, 0402; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 357R, 1%, 0.063W, 0402; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0402357RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402357RFKED
Chip Resistor - Surface Mount CRCW0402357RFKED
RES SMD 357 OHM 1% 1/16W 0402

RES SMD 357 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402357RFKED 541-357LCT-ND 52K7006 52K7005 CRCW0402357RFKED
Product Name Thick Film ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... Chip Resistor - Surface Mount Res, Thick Film, 357R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 357R, 1%, 0.063W, 0402; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 357 ohms 357 ohms 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573146 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details