Vishay Precision Group CRCW0402357KFKED CRCW0402357KFKED

Description
CRCW0402357KFKED
Request a Quote Datasheet
Description
CRCW0402357KFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402357KFKED - CRCW0402357KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402357KFKED
CRCW0402357KFKED
CRCW0402357KFKED CRCW0402357KFKED
CRCW0402357KFKED

CRCW0402357KFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-357KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357KLCT-ND
Chip Resistor - Surface Mount 541-357KLCT-ND
357 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

357 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-357KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357KLDKR-ND
Chip Resistor - Surface Mount 541-357KLDKR-ND
357 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

357 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-357KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357KLTR-ND
Chip Resistor - Surface Mount 541-357KLTR-ND
357 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

357 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 357K, 1%, 0.063W, 0402; Resistance Vishay - 52K7003 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357K, 1%, 0.063W, 0402; Resistance Vishay
52K7003
Res, Thick Film, 357K, 1%, 0.063W, 0402; Resistance Vishay 52K7003
RES, THICK FILM, 357K, 1%, 0.063W, 0402; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 357K, 1%, 0.063W, 0402; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 357K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7004 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7004
Res, Thick Film, 357K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7004
RES, THICK FILM, 357K, 1%, 0.063W, 0402, REEL; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 357K, 1%, 0.063W, 0402, REEL; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402357KFKED 541-357KLCT-ND 52K7003
Product Name CRCW0402357KFKED Chip Resistor - Surface Mount Res, Thick Film, 357K, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details