Vishay Precision Group Thick Film Resistors - SMD 1/16watt 34ohms 1% CRCW040234R0FKED

Description
Thick Film Resistors - SMD 1/16watt 34ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 34ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 34ohms 1% - CRCW040234R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 34ohms 1%
CRCW040234R0FKED
Thick Film Resistors - SMD 1/16watt 34ohms 1% CRCW040234R0FKED
Thick Film Resistors - SMD 1/16watt 34ohms 1%

Thick Film Resistors - SMD 1/16watt 34ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-34.0LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.0LCT-ND
Chip Resistor - Surface Mount 541-34.0LCT-ND
34 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

34 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-34.0LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.0LDKR-ND
Chip Resistor - Surface Mount 541-34.0LDKR-ND
34 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

34 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-34.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.0LTR-ND
Chip Resistor - Surface Mount 541-34.0LTR-ND
34 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

34 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 34R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6989 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6989
Res, Thick Film, 34R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6989
RES, THICK FILM, 34R, 1%, 0.063W, 0402, REEL; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 34R, 1%, 0.063W, 0402, REEL; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 34R, 1%, 0.063W, 0402; Resistance Vishay - 52K6988 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34R, 1%, 0.063W, 0402; Resistance Vishay
52K6988
Res, Thick Film, 34R, 1%, 0.063W, 0402; Resistance Vishay 52K6988
RES, THICK FILM, 34R, 1%, 0.063W, 0402; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 34R, 1%, 0.063W, 0402; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040234R0FKED 541-34.0LCT-ND 52K6989 52K6988
Product Name Thick Film Resistors - SMD 1/16watt 34ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 34R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 34R, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 34 ohms 34 ohms 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details